Status: | Unknown |
---|---|
Series: | JJD Series |
RoHS: | Unknown |
Product Range | JJD Series |
---|---|
Contact Configuration | SPST-NC |
Switch Terminals | SMD |
Contact Current Max | 1mA |
Contact Voltage DC Nom | 5V |
External Height | 1.2mm |
External Width | 3.6mm |
External Depth | 4.2mm |
Detector Switch, Spst-Nc, 5Vdc, Smd | Newark Electronics |
DETECTOR SWITCH, SPST-NC, 5VDC, SMD | element14 |
Where can I find additional details, specifications and documents for a JJDVUUJ314NCPPRTR?
Additional datasheets, footprints and schematics for JJDVUUJ314NCPPRTR are listed on our Part Details page. You can also find images and similar parts to JJDVUUJ314NCPPRTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JJDVUUJ314NCPPRTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JJDVUUJ314NCPPRTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JJDVUUJ314NCPPRTR fall under?
The JJDVUUJ314NCPPRTR is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to JJDVUUJ314NCPPRTR when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JJDVUUJ314NCPPRTR you can contact the distributor directly for product support, shipping queries etc.
Is the JJDVUUJ314NCPPRTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JJDVUUJ314NCPPRTR have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for JJDVUUJ314NCPPRTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JJDVUUJ314NCPPRTR often in real-time on the comparison pages.
What if I can't find stock of JJDVUUJ314NCPPRTR?
You can fill out our help required form which you can use to request a quote for JJDVUUJ314NCPPRTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.