Status: | Unknown |
---|---|
Series: | JJD Series |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.53
|
3,016
in stock
|
Buy Now | |
TE Store
from US$1.10
|
6,282
in stock
|
Buy Now | |
Rapid Electronics
from US$0.42
|
3,574
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
3,574
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
3,016
in stock
|
Buy Now | |
element14
from US$0.54
|
3,016
in stock
|
Buy Now | |
RS Americas
from US$0.50
|
-
|
Buy Now |
Product Range | JJD Series |
---|---|
Contact Configuration | SPST-NO |
Switch Terminals | SMD |
Contact Current Max | 1mA |
Contact Voltage DC Nom | 5V |
External Height | 3.05mm |
External Width | 3.6mm |
External Depth | 4.2mm |
SVHC | No SVHC (27-Jun-2018) |
DET SW4.2X3.6X1.2 GW VERT.(UP) NO AG RL Actuator Style: Lever (Top Actuated) Operating Function: Off (On) Contact Base Material: Copper Alloy Switch Contact Plating Material: Silver Low Profile: Yes Lever (Top Actuated) Off (On) Copper Alloy Silver | Tactile Switch With Dome Switch | Part Number: JJDVUUG305NOPMRTR | Internal Number: 2331408-1 | TE Connectivity | TE Store |
Tactile SW DET SW4.2X3.6X1.2 GW VERT.(UP) NO AG | Rapid Electronics |
Detector Sw, Spst-No, 0.001A, 5Vdc, Smd | Newark Electronics |
DETECTOR SW, SPST-NO, 0.001A, 5VDC, SMD | element14 |
DET SW4.2X3.6X1.2 GW VERT.(UP) NO AG RL | RS Americas |
Where can I find additional details, specifications and documents for a JJDVUUG305NOPMRTR?
Additional datasheets, footprints and schematics for JJDVUUG305NOPMRTR are listed on our Part Details page. You can also find images and similar parts to JJDVUUG305NOPMRTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JJDVUUG305NOPMRTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JJDVUUG305NOPMRTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JJDVUUG305NOPMRTR fall under?
The JJDVUUG305NOPMRTR is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to JJDVUUG305NOPMRTR when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JJDVUUG305NOPMRTR you can contact the distributor directly for product support, shipping queries etc.
Is the JJDVUUG305NOPMRTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JJDVUUG305NOPMRTR have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for JJDVUUG305NOPMRTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JJDVUUG305NOPMRTR often in real-time on the comparison pages.
What if I can't find stock of JJDVUUG305NOPMRTR?
You can fill out our help required form which you can use to request a quote for JJDVUUG305NOPMRTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.