Status: | Unknown |
---|---|
Series: | JJD Series |
RoHS: | Unknown |
Product Range | JJD Series |
---|---|
Contact Configuration | SPST-NO |
Switch Terminals | SMD |
Contact Current Max | 1mA |
Contact Voltage DC Nom | 5V |
External Height | 3.05mm |
External Width | 3.6mm |
External Depth | 4.2mm |
SVHC | No SVHC (27-Jun-2018) |
DET SW4.2X3.6X1.2 GW VERT.(UP) NO AG RL Actuator Style: Lever (Top Actuated) Operating Function: Off (On) Contact Base Material: Copper Alloy Switch Contact Plating Material: Silver Low Profile: Yes Lever (Top Actuated) Off (On) Copper Alloy Silver | Tactile Switch With Dome Switch | Part Number: JJDVUUG305NONMRTR | Internal Number: 2331410-1 | TE Connectivity | TE Store |
Detector Sw, Spst-No, 0.001A, 5Vdc, Smd | Newark Electronics |
DETECTOR SW, SPST-NO, 0.001A, 5VDC, SMD | element14 |
DET SW4.2X3.6X1.2 GW VERT.(UP) NO AG RL | RS Americas |
Where can I find additional details, specifications and documents for a JJDVUUG305NONMRTR?
Additional datasheets, footprints and schematics for JJDVUUG305NONMRTR are listed on our Part Details page. You can also find images and similar parts to JJDVUUG305NONMRTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JJDVUUG305NONMRTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JJDVUUG305NONMRTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JJDVUUG305NONMRTR fall under?
The JJDVUUG305NONMRTR is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to JJDVUUG305NONMRTR when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JJDVUUG305NONMRTR you can contact the distributor directly for product support, shipping queries etc.
Is the JJDVUUG305NONMRTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JJDVUUG305NONMRTR have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for JJDVUUG305NONMRTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JJDVUUG305NONMRTR often in real-time on the comparison pages.
What if I can't find stock of JJDVUUG305NONMRTR?
You can fill out our help required form which you can use to request a quote for JJDVUUG305NONMRTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.