Status: | Unknown |
---|---|
Series: | JJD Series |
RoHS: | Unknown |
Product Range | JJD Series |
---|---|
Contact Configuration | SPST-NC |
Switch Terminals | SMD |
Contact Current Max | 1mA |
Contact Voltage DC Nom | 5V |
External Height | 3.14mm |
External Width | 3.6mm |
External Depth | 4.2mm |
SVHC | No SVHC (27-Jun-2018) |
DET SW4.2X3.6X1.2 JB VERT.(DW) NC AG RL Actuator Style: Lever (Top Actuated) Operating Function: On Off Contact Base Material: Copper Alloy Switch Contact Plating Material: Silver Low Profile: Yes Lever (Top Actuated) On Off Copper Alloy Silver | Tactile Switch With Dome Switch | Part Number: JJDVDUJ314NCPMRTR | Internal Number: 2331389-1 | TE Connectivity | TE Store |
Detector Sw, Spst-Nc, 0.001A, 5Vdc, Smd | Newark Electronics |
DETECTOR SW, SPST-NC, 0.001A, 5VDC, SMD | element14 |
DET SW4.2X3.6X1.2 JB VERT.(DW) NO AG RL | RS Americas |
Where can I find additional details, specifications and documents for a JJDVDUJ314NCPMRTR?
Additional datasheets, footprints and schematics for JJDVDUJ314NCPMRTR are listed on our Part Details page. You can also find images and similar parts to JJDVDUJ314NCPMRTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JJDVDUJ314NCPMRTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JJDVDUJ314NCPMRTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JJDVDUJ314NCPMRTR fall under?
The JJDVDUJ314NCPMRTR is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to JJDVDUJ314NCPMRTR when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JJDVDUJ314NCPMRTR you can contact the distributor directly for product support, shipping queries etc.
Is the JJDVDUJ314NCPMRTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JJDVDUJ314NCPMRTR have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for JJDVDUJ314NCPMRTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JJDVDUJ314NCPMRTR often in real-time on the comparison pages.
What if I can't find stock of JJDVDUJ314NCPMRTR?
You can fill out our help required form which you can use to request a quote for JJDVDUJ314NCPMRTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.