Status: | Unknown |
---|---|
Series: | JJC Series |
RoHS: | Unknown |
Product Range | JJC Series |
---|---|
Contact Configuration | SPST-NO |
Switch Terminals | SMD |
Contact Current Max | 1mA |
Contact Voltage DC Nom | 5V |
External Height | 1mm |
External Width | 3.3mm |
External Depth | 3.5mm |
Detector Switch, Spst-No, 5Vdc, Smd | Newark Electronics |
DETECTOR SWITCH, SPST-NO, 5VDC, SMD | element14 |
Where can I find additional details, specifications and documents for a JJCHLUJ100NOPPRTR?
Additional datasheets, footprints and schematics for JJCHLUJ100NOPPRTR are listed on our Part Details page. You can also find images and similar parts to JJCHLUJ100NOPPRTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JJCHLUJ100NOPPRTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JJCHLUJ100NOPPRTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JJCHLUJ100NOPPRTR fall under?
The JJCHLUJ100NOPPRTR is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to JJCHLUJ100NOPPRTR when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JJCHLUJ100NOPPRTR you can contact the distributor directly for product support, shipping queries etc.
Is the JJCHLUJ100NOPPRTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JJCHLUJ100NOPPRTR have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for JJCHLUJ100NOPPRTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JJCHLUJ100NOPPRTR often in real-time on the comparison pages.
What if I can't find stock of JJCHLUJ100NOPPRTR?
You can fill out our help required form which you can use to request a quote for JJCHLUJ100NOPPRTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.