Status: | Unknown |
---|---|
Series: | JJA Series |
RoHS: | Unknown |
Product Range | JJA Series |
---|---|
Contact Configuration | SPST-NO |
Switch Terminals | SMD |
Contact Current Max | 1mA |
Contact Voltage DC Nom | 5V |
External Height | 2.53mm |
External Width | 2.8mm |
External Depth | 3.5mm |
SVHC | No SVHC (27-Jun-2018) |
DET SW3.50X2.8X1.5 JB VERT. NO AG RL Actuator Style: Top Operating Function: Off (On) Contact Base Material: Phosphor Bronze Switch Contact Plating Material: Silver Low Profile: Yes Top Off (On) Phosphor Bronze Silver | Tactile Switch With Dome Switch | Part Number: JJAV0UJ253NOPMRTR | Internal Number: 2331373-1 | TE Connectivity | TE Store |
Detector Switch, Spst-No, 5Vdc, Smd | Newark Electronics |
DET SW3.50X2.8X1.5 JB VERT. NO AG RL | RS Americas |
DETECTOR SWITCH, SPST-NO, 5VDC, SMD | Farnell |
Where can I find additional details, specifications and documents for a JJAV0UJ253NOPMRTR?
Additional datasheets, footprints and schematics for JJAV0UJ253NOPMRTR are listed on our Part Details page. You can also find images and similar parts to JJAV0UJ253NOPMRTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JJAV0UJ253NOPMRTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JJAV0UJ253NOPMRTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JJAV0UJ253NOPMRTR fall under?
The JJAV0UJ253NOPMRTR is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to JJAV0UJ253NOPMRTR when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JJAV0UJ253NOPMRTR you can contact the distributor directly for product support, shipping queries etc.
Is the JJAV0UJ253NOPMRTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JJAV0UJ253NOPMRTR have stock available?
Authorised distributors including TE Store, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for JJAV0UJ253NOPMRTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JJAV0UJ253NOPMRTR often in real-time on the comparison pages.
What if I can't find stock of JJAV0UJ253NOPMRTR?
You can fill out our help required form which you can use to request a quote for JJAV0UJ253NOPMRTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.