Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Safety Category | - |
---|---|
Glove Style | Knit Wrist |
Glove Size | M |
Glove Colour | Grey |
Glove Material | PU (Polyurethane) |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Colour | Grey |
Material | Nylon |
Size | Medium |
Surface Resistivity Max | 1000Mohm/sq |
Where can I find additional details, specifications and documents for a JG03M?
Additional datasheets, footprints and schematics for JG03M are listed on our Part Details page. You can also find images and similar parts to JG03M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JG03M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JG03M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JG03M fall under?
The JG03M is listed under Tools & Maintenance > Safety & Workwear > Work Gloves.
Can I view similar or alternative parts?
You can view similar parts to JG03M when available in the Work Gloves range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JG03M you can contact the distributor directly for product support, shipping queries etc.
Is the JG03M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JG03M have stock available?
There is no stock from authorised distributors for JG03M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JG03M often in real-time on the comparison pages.
What if I can't find stock of JG03M?
You can fill out our help required form which you can use to request a quote for JG03M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.