Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | Honeywell SE Series Microswitches |
---|---|
Operating Position | 0.64 in |
Over Travel Min | 0.127mm |
RoHS Compliant | Yes |
Switch Actuators Lever Spring Roller Limit switch | Sager |
Switch Actuator | Newark Electronics |
Actuator, Limit Switch | Carlton-Bates |
Where can I find additional details, specifications and documents for a JE61?
Additional datasheets, footprints and schematics for JE61 are listed on our Part Details page. You can also find images and similar parts to JE61 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JE61 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JE61 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JE61 fall under?
The JE61 is listed under Switches & Relays > Switches > Switch Components > Switch Actuators.
Can I view similar or alternative parts?
You can view similar parts to JE61 when available in the Switch Actuators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JE61 you can contact the distributor directly for product support, shipping queries etc.
Is the JE61 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for JE61 have stock available?
Authorised distributors including Sager, Newark Electronics and Carlton-Bates have stock available or on a lead time for JE61.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JE61 often in real-time on the comparison pages.
What if I can't find stock of JE61?
You can fill out our help required form which you can use to request a quote for JE61 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.