Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.25
|
No stock
|
Buy Now | |
RS Americas
from US$15.10
|
492
in stock
|
Buy Now | |
Sager
from US$15.31
|
58
in stock
|
Buy Now | |
Newark Electronics
from US$17.73
|
17
in stock
|
Buy Now | |
element14
from US$17.46
|
17
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$16.06
|
1
in stock
|
Buy Now | |
Electro Enterprises
from US$18.94
|
1
in stock
|
Buy Now | |
Carlton-Bates
from US$17.45
|
-
|
Buy Now | |
TTI Europe
from US$13.19
|
-
|
Buy Now | |
Farnell
from US$14.67
|
-
|
Buy Now |
For Use With | SE Series Switches |
---|---|
IP / NEMA Rating | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Differential Travel Max | 0.64mm |
External Length / Height | 22.4mm |
External Width | 8.6mm |
Operating Force Max | 3.34N |
Over Travel Min | 0.38mm |
Honeywell, Microswitch Actuator, Auxiliary Actuator, For Use With SE/XE Series | Honeywell JE-5 | RS Americas |
Switch Actuators Actuator ROLLER LEVER | Sager |
Actuator, 12Ozf, Se Series Switch | Newark Electronics |
For Use With:SE Series Switches | element14 |
Lever with roller | Transfer Multisort Elektronik |
Switch Actuator Roller Lvr SE switch | RS |
Actuator, Limit Switch | Carlton-Bates |
SNAP ACT SW ACCESSORY-HARDWARE | TTI Europe |
SWITCH ACTUATOR, FOR SE SWITCHES | Farnell |
Where can I find additional details, specifications and documents for a JE-5?
Additional datasheets, footprints and schematics for JE-5 are listed on our Part Details page. You can also find images and similar parts to JE-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JE-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JE-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JE-5 fall under?
The JE-5 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to JE-5 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JE-5 you can contact the distributor directly for product support, shipping queries etc.
Is the JE-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JE-5 have stock available?
Authorised distributors including RS Americas, Sager, Newark Electronics, element14 and Transfer Multisort Elektronik have stock available or on a lead time for JE-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JE-5 often in real-time on the comparison pages.
What if I can't find stock of JE-5?
You can fill out our help required form which you can use to request a quote for JE-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.