Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | Honeywell SE Series Microswitches |
---|---|
Differential Travel Max | 0.635mm |
Operating Force Max | 12ozf |
Over Travel Min | 0.381mm |
RoHS Compliant | Yes |
Subminiature Basics | Honeywell JE-4 | RS Americas |
Limit Switches Lever Spring Roller Limit switch | Sager |
Actuator, 12Ozf, Snap Action Switch | Newark Electronics |
Actuator, Limit Switch | Carlton-Bates |
Where can I find additional details, specifications and documents for a JE4?
Additional datasheets, footprints and schematics for JE4 are listed on our Part Details page. You can also find images and similar parts to JE4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JE4 fall under?
The JE4 is listed under Switches & Relays > Switches > Switch Components > Switch Actuators.
Can I view similar or alternative parts?
You can view similar parts to JE4 when available in the Switch Actuators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JE4 you can contact the distributor directly for product support, shipping queries etc.
Is the JE4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for JE4 have stock available?
Authorised distributors including RS Americas, Sager, Newark Electronics, element14 and Carlton-Bates have stock available or on a lead time for JE4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JE4 often in real-time on the comparison pages.
What if I can't find stock of JE4?
You can fill out our help required form which you can use to request a quote for JE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.