Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.74
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$82.36
|
74
in stock
|
Buy Now | |
RS Americas
from US$113.96
|
93
in stock
|
Buy Now | |
Newark Electronics
from US$78.83
|
74
in stock
|
Buy Now | |
Rapid Electronics
from US$91.98
|
74
in stock
|
Buy Now | |
Chip One Stop
from US$67.90
|
74
in stock
|
Buy Now | |
Carlton-Bates
from US$75.03
|
-
|
Buy Now | |
TTI Europe
from US$2.74
|
-
|
Buy Now | |
Sager
from US$88.50
|
-
|
Buy Now |
For Use With | Honeywell SE Series Microswitches |
---|---|
Differential Travel Max | 0.406mm |
Features | Roller Lever |
Operating Force Max | 6ozf |
Operating Position | 16.23 mm |
RoHS Compliant | Yes |
Snap Action Switch, Basic, Top Plunger, Roller Lever, 3 POS, PCB Mounting | Honeywell JE-21 | RS Americas |
Subminiature Basic Switch/Honeywell Rohs Compliant: Yes |Honeywell JE-21 | Newark Electronics |
Switch Hardware +/-1000sccm (1 SLPM) 50mV dc @ | Rapid Electronics |
Honeywell Switch Hardware +/-1000sccm (1 SLPM) 50m | Distrelec |
Actuator, Limit Switch | Carlton-Bates |
Switch Hardware +/-1000sccm (1 SLPM) 50mV dc @ 650 sccm | Sager |
Where can I find additional details, specifications and documents for a JE-21?
Additional datasheets, footprints and schematics for JE-21 are listed on our Part Details page. You can also find images and similar parts to JE-21 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JE-21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JE-21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JE-21 fall under?
The JE-21 is listed under Switches & Relays > Switches > Switch Components > Switch Actuators.
Can I view similar or alternative parts?
You can view similar parts to JE-21 when available in the Switch Actuators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JE-21 you can contact the distributor directly for product support, shipping queries etc.
Is the JE-21 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for JE-21 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for JE-21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JE-21 often in real-time on the comparison pages.
What if I can't find stock of JE-21?
You can fill out our help required form which you can use to request a quote for JE-21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.