Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$36.46
|
No stock
|
Buy Now | |
Newark Electronics
from US$52.11
|
116
in stock
|
Buy Now | |
Rapid Electronics
from US$60.80
|
116
in stock
|
Buy Now | |
Chip One Stop
from US$49.90
|
116
in stock
|
Buy Now | |
Distrelec
from US$49.52
|
116
in stock
|
Buy Now | |
Electro Enterprises
from US$63.09
|
5
in stock
|
Buy Now | |
RS Americas
from US$65.30
|
-
|
Buy Now | |
Carlton-Bates
from US$49.62
|
-
|
Buy Now | |
TTI Europe
from US$3.17
|
-
|
Buy Now | |
Sager
from US$58.51
|
-
|
Buy Now |
For Use With | Honeywell SE Series Micro Switches |
---|---|
IP / NEMA Rating | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Actuator |
Differential Travel Max | 0.635mm |
Operating Force Max | 12ozf |
Over Travel Min | 0.381mm |
Subminiature Basic Switch/Honeywell |Honeywell JE-17 | Newark Electronics |
Snap Acting/Limit Switch Momentary 0.38mm | Rapid Electronics |
Honeywell Snap Acting/Limit Switch, Momentary, 0.3 | Distrelec |
Honeywell, Microswitch Actuator, Auxiliary Actuator, For Use With SE/XE Series | Honeywell JE-17 | RS Americas |
Actuator, Limit Switch | Carlton-Bates |
Switch Actuators Auxiliary Actuator | Sager |
Where can I find additional details, specifications and documents for a JE-17?
Additional datasheets, footprints and schematics for JE-17 are listed on our Part Details page. You can also find images and similar parts to JE-17 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JE-17 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JE-17 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JE-17 fall under?
The JE-17 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to JE-17 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JE-17 you can contact the distributor directly for product support, shipping queries etc.
Is the JE-17 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JE-17 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Electro Enterprises have stock available or on a lead time for JE-17.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JE-17 often in real-time on the comparison pages.
What if I can't find stock of JE-17?
You can fill out our help required form which you can use to request a quote for JE-17 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.