Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.31
|
No stock
|
Buy Now | |
Rapid Electronics
from US$16.70
|
98
in stock
|
Buy Now | |
Chip One Stop
from US$12.70
|
98
in stock
|
Buy Now | |
Distrelec
from US$16.59
|
98
in stock
|
Buy Now | |
Newark Electronics
from US$16.51
|
-
|
Buy Now | |
Avnet America
from US$1.60
|
-
|
Buy Now | |
RS Americas
from US$16.73
|
-
|
Buy Now | |
element14
from US$13.76
|
-
|
Buy Now | |
TTI Europe
from US$2.67
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
For Use With | Honeywell SE Series Microswitches |
---|---|
IP / NEMA Rating | - |
Product Range | - |
Differential Travel Max | 0.635mm |
Operating Force Max | 12ozf |
Over Travel Min | 0.381mm |
Switch Hardware ACTUATOR SWITCH | Rapid Electronics |
Honeywell Switch Hardware ACTUATOR SWITCH | Distrelec |
Subminiature Basic Switch/Honeywell Rohs Compliant: Yes |Honeywell JE-13 | Newark Electronics |
Subminiature Basics | Honeywell JE-13 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Panel Gasket for LJT/HE308 Series Square Flange Receptacle Circular Connectors | Avnet America |
PANEL GASKET SQUARE SIZE 13 | TTI Europe |
Where can I find additional details, specifications and documents for a JE-13?
Additional datasheets, footprints and schematics for JE-13 are listed on our Part Details page. You can also find images and similar parts to JE-13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JE-13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JE-13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JE-13 fall under?
The JE-13 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to JE-13 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JE-13 you can contact the distributor directly for product support, shipping queries etc.
Is the JE-13 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JE-13 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for JE-13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JE-13 often in real-time on the comparison pages.
What if I can't find stock of JE-13?
You can fill out our help required form which you can use to request a quote for JE-13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.