Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.42
|
148
in stock
|
Buy Now | |
Sager
from US$12.18
|
458
in stock
|
Buy Now | |
Electro Enterprises
from US$15.08
|
202
in stock
|
Buy Now | |
Newark Electronics
from US$12.38
|
148
in stock
|
Buy Now | |
element14
from US$12.92
|
148
in stock
|
Buy Now | |
Carlton-Bates
from US$13.88
|
91
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$18.10
|
30
in stock
|
Buy Now | |
RS Americas
from US$11.83
|
27
in stock
|
Buy Now | |
TTI Europe
from US$11.23
|
-
|
Buy Now |
For Use With | ZX Series Switches |
---|---|
IP / NEMA Rating | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Differential Travel Max | 0.635mm |
Operating Force Max | 12ozf |
Over Travel Min | 0.381mm |
Switch Actuators Auxiliary Actuator Lever | Sager |
Actuator, 12Ozf, Se Series Switch | Newark Electronics |
ACTUATOR, 12OZF, SE SERIES SWITCH | element14 |
Actuator, Limit Switch | Carlton-Bates |
Driving lever | Transfer Multisort Elektronik |
Honeywell, Microswitch Actuator, Auxiliary Actuator, For Use With SE/XE Series | Honeywell JE-1 | RS Americas |
SNAP ACT SW ACCESSORY-HARDWARE | TTI Europe |
Where can I find additional details, specifications and documents for a JE-1?
Additional datasheets, footprints and schematics for JE-1 are listed on our Part Details page. You can also find images and similar parts to JE-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JE-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JE-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JE-1 fall under?
The JE-1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to JE-1 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JE-1 you can contact the distributor directly for product support, shipping queries etc.
Is the JE-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JE-1 have stock available?
Authorised distributors including Sager, Electro Enterprises, Newark Electronics, element14 and Farnell have stock available or on a lead time for JE-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JE-1 often in real-time on the comparison pages.
What if I can't find stock of JE-1?
You can fill out our help required form which you can use to request a quote for JE-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.