Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5e |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Gender | Jack |
RJ45 CONNECTOR, JACK, 8P8C, THT | element14 |
Rj45 Connector, Jack, 8P8C, Tht | Newark Electronics |
Where can I find additional details, specifications and documents for a JD3-0002NL?
Additional datasheets, footprints and schematics for JD3-0002NL are listed on our Part Details page. You can also find images and similar parts to JD3-0002NL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JD3-0002NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JD3-0002NL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JD3-0002NL fall under?
The JD3-0002NL is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to JD3-0002NL when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JD3-0002NL you can contact the distributor directly for product support, shipping queries etc.
Is the JD3-0002NL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JD3-0002NL have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for JD3-0002NL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JD3-0002NL often in real-time on the comparison pages.
What if I can't find stock of JD3-0002NL?
You can fill out our help required form which you can use to request a quote for JD3-0002NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.