Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Computer Connector | USB |
---|---|
Keyboard Size | Standard, Standard |
Mouse Type | Optical |
Keyboard Colour | Black |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Keyboard layout | QWERTY |
Cherry Dc 2000 Keyboard and Mouse Set GB | RS |
Keyboard, Wired, Usb, Black, Standard | Newark Electronics |
KEYBOARD W/ MOUSE, USB, BLACK | element14 |
Cherry GS Approved Keyboard and Mouse, 1200dpi, DC2000, UK English, QWERTY, Cable | Distrelec |
Where can I find additional details, specifications and documents for a JD-0800GB-2?
Additional datasheets, footprints and schematics for JD-0800GB-2 are listed on our Part Details page. You can also find images and similar parts to JD-0800GB-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JD-0800GB-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JD-0800GB-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JD-0800GB-2 fall under?
The JD-0800GB-2 is listed under Computer & Office > Computing > Computer Peripherals.
Can I view similar or alternative parts?
You can view similar parts to JD-0800GB-2 when available in the Computer Peripherals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JD-0800GB-2 you can contact the distributor directly for product support, shipping queries etc.
Is the JD-0800GB-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JD-0800GB-2 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for JD-0800GB-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JD-0800GB-2 often in real-time on the comparison pages.
What if I can't find stock of JD-0800GB-2?
You can fill out our help required form which you can use to request a quote for JD-0800GB-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.