Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3.94
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.94
|
No stock
|
Buy Now |
Fuse Current | 30A |
---|---|
Voltage Rating VDC | 32V |
Voltage Rating VAC | 32V |
RoHS Compliant | Yes |
Cartridge Fuse | Newark Electronics |
Where can I find additional details, specifications and documents for a JCAS030.X?
Additional datasheets, footprints and schematics for JCAS030.X are listed on our Part Details page. You can also find images and similar parts to JCAS030.X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JCAS030.X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JCAS030.X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JCAS030.X fall under?
The JCAS030.X is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Automotive Fuses.
Can I view similar or alternative parts?
You can view similar parts to JCAS030.X when available in the Automotive Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JCAS030.X you can contact the distributor directly for product support, shipping queries etc.
Is the JCAS030.X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for JCAS030.X have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for JCAS030.X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JCAS030.X often in real-time on the comparison pages.
What if I can't find stock of JCAS030.X?
You can fill out our help required form which you can use to request a quote for JCAS030.X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.