Status: | Unknown |
---|---|
Series: | Pan-Way Series |
RoHS: | Compliant |
Accessory Type | Two-Piece Snap Outlet Box |
---|---|
For Use With | Panduit Pan-Way Series T45/LD Profile Raceway |
Product Range | Pan-Way Series |
Colour | Electric Ivory |
No. of Ports | 1Ports |
RoHS Compliant | Yes |
Outlets Box, Pvc, 127Mm, Ivory | Newark Electronics |
Cable Accessories Outlet Box Polystyrene Electric Ivory | Avnet America |
Surface Raceway Low Voltage Junction Box, 5" L x 3.26"W x 1.62"H | Panduit JBX3510EI-A | RS Americas |
Low Voltage Outlet, 1 Gang | Carlton-Bates |
Wire Ducting & Raceways Single Gang Low Volt Outlet Box | Sager |
Where can I find additional details, specifications and documents for a JBX3510EI-A?
Additional datasheets, footprints and schematics for JBX3510EI-A are listed on our Part Details page. You can also find images and similar parts to JBX3510EI-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JBX3510EI-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JBX3510EI-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JBX3510EI-A fall under?
The JBX3510EI-A is listed under Connectors > Connector Tools & Accessories > Other Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to JBX3510EI-A when available in the Other Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JBX3510EI-A you can contact the distributor directly for product support, shipping queries etc.
Is the JBX3510EI-A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for JBX3510EI-A have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for JBX3510EI-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JBX3510EI-A often in real-time on the comparison pages.
What if I can't find stock of JBX3510EI-A?
You can fill out our help required form which you can use to request a quote for JBX3510EI-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.