Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | - |
---|---|
External Height | - |
External Width | - |
External Depth | - |
Enclosure Material | Plastic |
Body Color | Black |
Product Range | - |
Where can I find additional details, specifications and documents for a JBM-013-BLACK?
Additional datasheets, footprints and schematics for JBM-013-BLACK are listed on our Part Details page. You can also find images and similar parts to JBM-013-BLACK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JBM-013-BLACK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JBM-013-BLACK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JBM-013-BLACK fall under?
The JBM-013-BLACK is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > SBC Cases.
Can I view similar or alternative parts?
You can view similar parts to JBM-013-BLACK when available in the SBC Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JBM-013-BLACK you can contact the distributor directly for product support, shipping queries etc.
Is the JBM-013-BLACK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JBM-013-BLACK have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for JBM-013-BLACK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JBM-013-BLACK often in real-time on the comparison pages.
What if I can't find stock of JBM-013-BLACK?
You can fill out our help required form which you can use to request a quote for JBM-013-BLACK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.