Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 8Contacts |
---|---|
Product Range | - |
Connector Mounting | PCB Mount |
Contact Termination Type | Through Hole |
Pitch Spacing | - |
Gender | Plug |
Contact Gender | Pin |
Contact Material | Copper |
Contact Plating | Silver Plated Contacts |
Connector Shell Size | - |
No. of Rows | 2Rows |
SVHC | No SVHC (15-Jan-2018) |
Colour | Green |
Connector Type | Rectangular Power |
Contact Resistance | 5mohm |
Contact Termination | Through Hole Vertical |
Insulation Resistance | 5000Mohm |
Operating Temperature Max | +100°C |
Operating Temperature Min | -40°C |
Proof Voltage | 3kV |
Termination Method | Solder |
Working Voltage | 900V |
PLUG, 8WAY | element14 |
Rectangular Power Connector, Plug, 8 | Newark Electronics |
Where can I find additional details, specifications and documents for a JA7784600000L00?
Additional datasheets, footprints and schematics for JA7784600000L00 are listed on our Part Details page. You can also find images and similar parts to JA7784600000L00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JA7784600000L00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JA7784600000L00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JA7784600000L00 fall under?
The JA7784600000L00 is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to JA7784600000L00 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JA7784600000L00 you can contact the distributor directly for product support, shipping queries etc.
Is the JA7784600000L00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JA7784600000L00 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for JA7784600000L00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JA7784600000L00 often in real-time on the comparison pages.
What if I can't find stock of JA7784600000L00?
You can fill out our help required form which you can use to request a quote for JA7784600000L00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.