Status: | Unknown |
---|---|
Series: | J Series |
RoHS: | Unknown |
Prices starting from US$7.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.71
|
1,178
in stock
|
Buy Now | |
Newark Electronics
from US$12.50
|
1,178
in stock
|
Buy Now | |
element14
from US$10.99
|
1,178
in stock
|
Buy Now | |
Chip One Stop
from US$8.14
|
20
in stock
|
Buy Now | |
Avnet America
from US$8.07
|
-
|
Buy Now | |
RS Americas
from US$18.84
|
-
|
Buy Now | |
TTI Europe
from US$7.18
|
-
|
Buy Now | |
Sager
from US$10.67
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Short Lever |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 7A |
Contact Voltage DC Nom | 250VDC |
Product Range | J Series |
Contact Voltage AC Nom | 250VAC |
Operating Force Max | 0.49N |
Actuation Type | Short Lever |
Actuator Type | Short Hinge Lever |
Operating Force | 0.49N |
Microswitch, J Series, Spdt, Short Lever, Solder, 7 A, 250 V Rohs Compliant: Yes |Omron J-7-V | Newark Electronics |
MICROSWITCH, HINGE LEVER, SPDT, 7A 250V | element14 |
Switch Snap Action N.O./N.C. SPDT Short Hinge Lever Turret 7A 250VAC 250VDC 0.49N Screw Mount | Avnet America |
SWITCH, BASIC, ULTRA SUBMINIATURE, SHORT HINGE LEVER,7A | Omron Electronic Components J-7-V | RS Americas |
SNAP ACT SW SPDT 7A 250V | TTI Europe |
Basic / Snap Action Switches SHORT HINGE LVR 50gf Au-plated Ag contact | Sager |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
ULTRA MINIATURE | Relay Specialties |
Where can I find additional details, specifications and documents for a J-7-V?
Additional datasheets, footprints and schematics for J-7-V are listed on our Part Details page. You can also find images and similar parts to J-7-V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for J-7-V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view J-7-V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does J-7-V fall under?
The J-7-V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to J-7-V when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the J-7-V you can contact the distributor directly for product support, shipping queries etc.
Is the J-7-V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for J-7-V have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Avnet America have stock available or on a lead time for J-7-V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for J-7-V often in real-time on the comparison pages.
What if I can't find stock of J-7-V?
You can fill out our help required form which you can use to request a quote for J-7-V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.