Status: | Unknown |
---|---|
Series: | J7 Series |
RoHS: | Unknown |
Prices starting from US$5.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.98
|
5
in stock
|
Buy Now | |
RS Americas
from US$9.03
|
31
in stock
|
Buy Now | |
Newark Electronics
from US$8.35
|
-
|
Buy Now | |
Avnet America
from US$5.29
|
-
|
Buy Now | |
element14
from US$7.74
|
-
|
Buy Now | |
TTI Europe
from US$7.21
|
-
|
Buy Now | |
Sager
from US$7.00
|
-
|
Buy Now | |
Farnell
from US$11.91
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Microswitch Type | Snap Action |
---|---|
Microswitch Actuator | Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 7A |
Contact Voltage DC Nom | 250VDC |
Product Range | J7 Series |
Contact Voltage AC Nom | 240VAC |
Operating Force Max | 1.37N |
Actuation Type | Plunger |
Actuator Type | Plunger |
Contact Current AC | 5A |
Contact Current AC Max | 7A |
Contact Current DC Max | 7A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 250V |
Differential Travel Max | 0.15mm |
External Depth | 12.7mm |
External Length / Height | 8.9mm |
External Width | 5.1mm |
Fixing Centres | 4.8mm |
Fixing Centres LxW | 5mm |
No. of Electrical Operations | 50000 |
No. of Mechanical Operations | 50000 |
Operating Force | 1.4N |
Operating Temperature Max | 80°C |
Operating Temperature Min | -25°C |
Over Travel Min | 0.1mm |
Pre-travel | 0.6mm |
Return Force Min | 0.28gf |
SWITCH BASIC ULTRA SUBMINIATURE PIN PLUNGER 7A | Omron Electronic Components J-7 | RS Americas |
Microswitch, J7 Series, Spdt, Plunger, Solder, 7 A, 240 V Rohs Compliant: Yes |Omron J7 | Newark Electronics |
Switch Snap Action N.O./N.C. SPDT Pin Plunger Turret 7A 250VAC 250VDC 1.37N Screw Mount | Avnet America |
MICROSWITCH, PLUNGER | element14 |
SNAP ACT SW ACCESSORY-HARDWARE | TTI Europe |
Basic / Snap Action Switches PIN PLUNGER 7A 140gf Au-plated Ag contact | Sager |
SUBMINIATURE BASIC SWITCH | Power and Signal Group |
ULTRA MINIATURE | Relay Specialties |
Where can I find additional details, specifications and documents for a J7?
Additional datasheets, footprints and schematics for J7 are listed on our Part Details page. You can also find images and similar parts to J7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for J7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view J7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does J7 fall under?
The J7 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to J7 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the J7 you can contact the distributor directly for product support, shipping queries etc.
Is the J7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for J7 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for J7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for J7 often in real-time on the comparison pages.
What if I can't find stock of J7?
You can fill out our help required form which you can use to request a quote for J7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.