Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Jumper |
---|---|
For Use With | Terminal Blocks |
No. of Positions | 2Positions |
Pitch Spacing | 28.7mm |
RoHS Compliant | Yes |
Jumper Term Strip for barrier Conn Term blk | Marathon Special Products J 605 | RS Americas |
Jumper, 2Pos, 28.7Mm, Brass | Newark Electronics |
Where can I find additional details, specifications and documents for a J605?
Additional datasheets, footprints and schematics for J605 are listed on our Part Details page. You can also find images and similar parts to J605 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for J605 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view J605 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does J605 fall under?
The J605 is listed under Connectors > Connector Tools & Accessories > Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to J605 when available in the Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the J605 you can contact the distributor directly for product support, shipping queries etc.
Is the J605 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for J605 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for J605.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for J605 often in real-time on the comparison pages.
What if I can't find stock of J605?
You can fill out our help required form which you can use to request a quote for J605 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.