Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | J Type Jumper |
---|---|
For Use With | Terminal Blocks |
No. of Positions | 2Positions |
Pitch Spacing | 0.88" |
Product Range | - |
J Type Jumper, Terminal Block | Newark Electronics |
J TYPE JUMPER, TERMINAL BLOCK | element14 |
Jumper Term Strip for barrier Conn Term blk | Marathon Special Products J 604 | RS Americas |
Where can I find additional details, specifications and documents for a J604?
Additional datasheets, footprints and schematics for J604 are listed on our Part Details page. You can also find images and similar parts to J604 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for J604 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view J604 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does J604 fall under?
The J604 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to J604 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the J604 you can contact the distributor directly for product support, shipping queries etc.
Is the J604 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for J604 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Heilind Electronics have stock available or on a lead time for J604.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for J604 often in real-time on the comparison pages.
What if I can't find stock of J604?
You can fill out our help required form which you can use to request a quote for J604 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.