Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Jumper |
---|---|
For Use With | Single and Double row flat mount thermoset terminal blocks |
No. of Positions | 2Positions |
Pitch Spacing | 17.5mm |
Product Range | - |
Body Material | Brass |
Terminal Block Jumper, 2Way, 17.5Mm | Newark Electronics |
TERMINAL BLOCK JUMPER, 2WAY, 17.5MM | element14 |
Terminal Block Jumper | Marathon Special Products J603 | RS Americas |
Where can I find additional details, specifications and documents for a J603?
Additional datasheets, footprints and schematics for J603 are listed on our Part Details page. You can also find images and similar parts to J603 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for J603 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view J603 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does J603 fall under?
The J603 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to J603 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the J603 you can contact the distributor directly for product support, shipping queries etc.
Is the J603 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for J603 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for J603.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for J603 often in real-time on the comparison pages.
What if I can't find stock of J603?
You can fill out our help required form which you can use to request a quote for J603 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.