Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Jumper |
---|---|
For Use With | Single and Double row flat mount thermoset terminal blocks |
No. of Positions | 2Positions |
Pitch Spacing | 14.3mm |
Product Range | - |
Terminal Block Jumper, 2Way, 14.3Mm | Newark Electronics |
TERMINAL BLOCK JUMPER, 2WAY, 14.3mm | element14 |
Jumper Term Block Barrier for Series 602 672 | Marathon Special Products J602 | RS Americas |
Where can I find additional details, specifications and documents for a J602?
Additional datasheets, footprints and schematics for J602 are listed on our Part Details page. You can also find images and similar parts to J602 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for J602 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view J602 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does J602 fall under?
The J602 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to J602 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the J602 you can contact the distributor directly for product support, shipping queries etc.
Is the J602 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for J602 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for J602.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for J602 often in real-time on the comparison pages.
What if I can't find stock of J602?
You can fill out our help required form which you can use to request a quote for J602 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.