Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Accessory Type | Jumper |
---|---|
For Use With | Single and Double Row Flat Mount Thermoset Terminal Blocks |
No. of Positions | 2Ways |
Pitch Spacing | 11.1mm |
Product Range | - |
Accessory Type:Jumper | element14 |
Terminal Block Jumper, 2Way, 11.1Mm | Newark Electronics |
Jumper Term Block Barrier for Series 601 671 | Marathon Special Products J601 | RS Americas |
Where can I find additional details, specifications and documents for a J601?
Additional datasheets, footprints and schematics for J601 are listed on our Part Details page. You can also find images and similar parts to J601 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for J601 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view J601 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does J601 fall under?
The J601 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to J601 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the J601 you can contact the distributor directly for product support, shipping queries etc.
Is the J601 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for J601 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS Americas and Carlton-Bates have stock available or on a lead time for J601.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for J601 often in real-time on the comparison pages.
What if I can't find stock of J601?
You can fill out our help required form which you can use to request a quote for J601 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.