Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Accessory Type | Jumper |
---|---|
For Use With | Single and Double row flat mount thermoset terminal blocks |
No. of Positions | 2Positions |
Pitch Spacing | 9.65mm |
Product Range | - |
Terminal Block Jumper, 2Way, 9.65Mm | Newark Electronics |
TERMINAL BLOCK JUMPER, 2WAY, 9.65MM | element14 |
Jumper Term Strip Barrier line-to-lineJumper for Series 600 670a | Marathon Special Products J 600 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a J600?
Additional datasheets, footprints and schematics for J600 are listed on our Part Details page. You can also find images and similar parts to J600 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for J600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view J600 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does J600 fall under?
The J600 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to J600 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the J600 you can contact the distributor directly for product support, shipping queries etc.
Is the J600 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for J600 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Carlton-Bates have stock available or on a lead time for J600.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for J600 often in real-time on the comparison pages.
What if I can't find stock of J600?
You can fill out our help required form which you can use to request a quote for J600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.