Status: | Unknown |
---|---|
Series: | Journeyman Series |
RoHS: | Unknown |
Plier Style | Water Pump |
---|---|
Jaw Opening Max | 1.75" |
Overall Length | 10.25" |
Product Range | Journeyman Series |
RoHS Compliant | NA |
Plier, Adjustable | Carlton-Bates |
Water Pump Plier, 1.75", Yellow/Black | Newark Electronics |
Journeyman Pump Pliers | RS Americas |
Where can I find additional details, specifications and documents for a J50210?
Additional datasheets, footprints and schematics for J50210 are listed on our Part Details page. You can also find images and similar parts to J50210 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for J50210 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view J50210 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does J50210 fall under?
The J50210 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Pliers > Water Pump / Slip Joint Pliers.
Can I view similar or alternative parts?
You can view similar parts to J50210 when available in the Water Pump / Slip Joint Pliers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the J50210 you can contact the distributor directly for product support, shipping queries etc.
Is the J50210 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for J50210 have stock available?
Authorised distributors including Carlton-Bates, Newark Electronics and RS Americas have stock available or on a lead time for J50210.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for J50210 often in real-time on the comparison pages.
What if I can't find stock of J50210?
You can fill out our help required form which you can use to request a quote for J50210 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.