Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Jumper |
---|---|
For Use With | Single and Double row flat mount thermoset terminal blocks |
No. of Positions | 2Positions |
Pitch Spacing | 6.35mm |
Product Range | - |
Terminal Block Jumper, 2 Position, 6.35Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a J410?
Additional datasheets, footprints and schematics for J410 are listed on our Part Details page. You can also find images and similar parts to J410 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for J410 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view J410 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does J410 fall under?
The J410 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to J410 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the J410 you can contact the distributor directly for product support, shipping queries etc.
Is the J410 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for J410 have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for J410.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for J410 often in real-time on the comparison pages.
What if I can't find stock of J410?
You can fill out our help required form which you can use to request a quote for J410 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.