Status: | Unknown |
---|---|
Series: | J Series |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.38
|
4
in stock
|
Buy Now | |
RS Americas
from US$0.24
|
1,000
in stock
|
Buy Now | |
Carlton-Bates
from US$0.31
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
4
in stock
|
Buy Now | |
element14
from US$0.44
|
4
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
Sager
from US$0.23
|
-
|
Buy Now |
Product Range | J Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 4mm² |
Terminal Type | Wire Splice |
Insulator Colour | - |
Terminal Material | Steel |
Wire Joint Non-Ins 3 #18 - 4 #12 AWG | Panduit J318-412-T | RS Americas |
Wire Joint, 18 - 12 AWG, CU Wire, Non-Insulated | Carlton-Bates |
Terminal, Wire Splice, 18-12Awg, Uninsul | Newark Electronics |
TERMINAL, WIRE SPLICE, 18-12AWG, UNINSUL | element14 |
Wire Joint 12-18AWG 9.39mm 7.87mm Tin | Avnet America |
Terminals Wire Joint,Non-Ins 3 #18-4 #12 AWG | Sager |
Where can I find additional details, specifications and documents for a J318-412-T?
Additional datasheets, footprints and schematics for J318-412-T are listed on our Part Details page. You can also find images and similar parts to J318-412-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for J318-412-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view J318-412-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does J318-412-T fall under?
The J318-412-T is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to J318-412-T when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the J318-412-T you can contact the distributor directly for product support, shipping queries etc.
Is the J318-412-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for J318-412-T have stock available?
Authorised distributors including RS Americas, Carlton-Bates, Newark Electronics, element14 and Farnell have stock available or on a lead time for J318-412-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for J318-412-T often in real-time on the comparison pages.
What if I can't find stock of J318-412-T?
You can fill out our help required form which you can use to request a quote for J318-412-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.