Status: | Unknown |
---|---|
Series: | J Series |
RoHS: | Unknown |
Product Range | J Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Terminal Type | Wire Splice |
Insulator Colour | - |
Terminal Material | Steel |
Wire Joint, Non-Ins, 2 #16 - 4 #10 AWG | Panduit J216-410-L | RS Americas |
Wire Joint, 16 - 10 AWG, CU Wire, Non-Insulated | Carlton-Bates |
TERMINAL, WIRE SPLICE, 16-10AWG, UNINSUL | Farnell |
Terminals Wire Joint Non-Ins 2 #16 - 4 #10 AWG | Sager |
Where can I find additional details, specifications and documents for a J216-410-L?
Additional datasheets, footprints and schematics for J216-410-L are listed on our Part Details page. You can also find images and similar parts to J216-410-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for J216-410-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view J216-410-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does J216-410-L fall under?
The J216-410-L is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to J216-410-L when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the J216-410-L you can contact the distributor directly for product support, shipping queries etc.
Is the J216-410-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for J216-410-L have stock available?
Authorised distributors including RS Americas, Carlton-Bates, Farnell and Sager have stock available or on a lead time for J216-410-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for J216-410-L often in real-time on the comparison pages.
What if I can't find stock of J216-410-L?
You can fill out our help required form which you can use to request a quote for J216-410-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.