Status: | Unknown |
---|---|
Series: | J Series |
RoHS: | Unknown |
Product Range | J Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 14AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 4mm² |
Terminal Type | Wire Splice |
Insulator Colour | - |
Terminal Material | Brass |
Wire Joint non-insulated 2 #14 - 3 #12 AWG | Panduit J214-312-T | RS Americas |
Wire Joint, 14 - 12 AWG, CU Wire, Non-Insulated | Carlton-Bates |
TERMINAL, WIRE SPLICE, 14-12AWG, UNINSUL | Farnell |
Terminal, Wire Splice, 14-12Awg, Uninsul | Newark Electronics |
Terminals Wire Joint Non-Ins 2 1#4 - 3 #12 AWG | Sager |
Where can I find additional details, specifications and documents for a J214-312-T?
Additional datasheets, footprints and schematics for J214-312-T are listed on our Part Details page. You can also find images and similar parts to J214-312-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for J214-312-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view J214-312-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does J214-312-T fall under?
The J214-312-T is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to J214-312-T when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the J214-312-T you can contact the distributor directly for product support, shipping queries etc.
Is the J214-312-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for J214-312-T have stock available?
Authorised distributors including RS Americas, element14, Carlton-Bates, Farnell and Newark Electronics have stock available or on a lead time for J214-312-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for J214-312-T often in real-time on the comparison pages.
What if I can't find stock of J214-312-T?
You can fill out our help required form which you can use to request a quote for J214-312-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.