Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | - |
IP Rating | - |
Connector Mounting | PCB Mount |
Shielding | - |
Rj45 Connector, Jack, 8P8C, 1Port, Th | Newark Electronics |
5G BASE-T 90 W Top Entry Shielded EMI Finger PoE RJ45 Magjack Connector | Future Electronics |
1X1, 5G, 4P POE (90W), TOP ENTRY | Avnet America |
Modular Connectors / Ethernet Connectors 1x1, 5G, 4P PoE 90W Top Entry | Sager |
Where can I find additional details, specifications and documents for a J1V-U5000NL?
Additional datasheets, footprints and schematics for J1V-U5000NL are listed on our Part Details page. You can also find images and similar parts to J1V-U5000NL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for J1V-U5000NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view J1V-U5000NL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does J1V-U5000NL fall under?
The J1V-U5000NL is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to J1V-U5000NL when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the J1V-U5000NL you can contact the distributor directly for product support, shipping queries etc.
Is the J1V-U5000NL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for J1V-U5000NL have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Sager have stock available or on a lead time for J1V-U5000NL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for J1V-U5000NL often in real-time on the comparison pages.
What if I can't find stock of J1V-U5000NL?
You can fill out our help required form which you can use to request a quote for J1V-U5000NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.