Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.65
|
No stock
|
Buy Now | |
Future Electronics
from US$5.53
|
325
in stock
|
Buy Now | |
Chip One Stop
from US$4.41
|
311
in stock
|
Buy Now | |
TTI Europe
from US$5.41
|
200
in stock
|
Buy Now | |
Sager
from US$5.79
|
175
in stock
|
Buy Now | |
Newark Electronics
from US$6.74
|
-
|
Buy Now | |
Avnet America
from US$5.61
|
-
|
Buy Now | |
Avnet Asia
from US$5.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5 Cat6 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
G/Y LEDs 100 Base-TX RJ45 1x1 Tab-UP EMI Fingers Integrated Magnetic Connector | Future Electronics |
Modular Connectors / Ethernet Connectors 1X1TAB UP W/LEDS | Sager |
Rj45 Connector, Jack, 8P8C, Cat5/6, Tht | Newark Electronics |
THROUGH HOLE 1X1 TAB UP W/LEDS 10/100 | Avnet America |
RJ45 CONNECTOR, JACK, 8P8C, CAT5/6, THT | Farnell |
Where can I find additional details, specifications and documents for a J1026F21CNL?
Additional datasheets, footprints and schematics for J1026F21CNL are listed on our Part Details page. You can also find images and similar parts to J1026F21CNL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for J1026F21CNL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view J1026F21CNL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does J1026F21CNL fall under?
The J1026F21CNL is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to J1026F21CNL when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the J1026F21CNL you can contact the distributor directly for product support, shipping queries etc.
Is the J1026F21CNL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for J1026F21CNL have stock available?
Authorised distributors including Future Electronics, Chip One Stop, TTI Europe, Sager and Newark Electronics have stock available or on a lead time for J1026F21CNL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for J1026F21CNL often in real-time on the comparison pages.
What if I can't find stock of J1026F21CNL?
You can fill out our help required form which you can use to request a quote for J1026F21CNL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.