Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.65
|
1
in stock
|
Buy Now | |
TTI Europe
from US$7.71
|
140
in stock
|
Buy Now | |
Newark Electronics
from US$10.05
|
1
in stock
|
Buy Now | |
element14
from US$7.13
|
1
in stock
|
Buy Now | |
Future Electronics
from US$6.52
|
-
|
Buy Now | |
Avnet America
from US$6.36
|
-
|
Buy Now | |
Sager
from US$6.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Gender | Jack |
Rj45 Connector, Jack, 8P8C, Tht | Newark Electronics |
RJ45 CONNECTOR, JACK, 8P8C, THT | element14 |
10/100BT RJ45 1x1 Horizontal EMI Tab-UP 4 Core/C/T Integrated Magnetic Connector | Future Electronics |
CONN MAGJACK 1PORT 100 BASE-T | Avnet America |
Modular Connectors / Ethernet Connectors 1x1 LOW PROFILE , 10/100 | Sager |
Where can I find additional details, specifications and documents for a J0G-0007NL?
Additional datasheets, footprints and schematics for J0G-0007NL are listed on our Part Details page. You can also find images and similar parts to J0G-0007NL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for J0G-0007NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view J0G-0007NL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does J0G-0007NL fall under?
The J0G-0007NL is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to J0G-0007NL when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the J0G-0007NL you can contact the distributor directly for product support, shipping queries etc.
Is the J0G-0007NL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for J0G-0007NL have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for J0G-0007NL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for J0G-0007NL often in real-time on the comparison pages.
What if I can't find stock of J0G-0007NL?
You can fill out our help required form which you can use to request a quote for J0G-0007NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.