Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.97
|
No stock
|
Buy Now | |
Future Electronics
from US$7.63
|
1,890
in stock
|
Buy Now | |
Sager
from US$7.15
|
1,646
in stock
|
Buy Now | |
Chip One Stop
from US$7.02
|
474
in stock
|
Buy Now | |
Avnet America
from US$7.34
|
335
in stock
|
Buy Now | |
Avnet Abacus
-
|
700
in stock
|
Buy Now | |
Rutronik
from US$7.18
|
-
|
Buy Now | |
Newark Electronics
from US$7.55
|
-
|
Buy Now | |
element14
from US$8.64
|
-
|
Buy Now | |
Avnet Asia
from US$7.06
|
-
|
Buy Now | |
TTI Europe
from US$7.02
|
-
|
Buy Now |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5e |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Gender | Jack |
0/100/1000BT RJ45 1x1 Horizontal EMI Tab-UP Integrated Magnetics Connector | Future Electronics |
Modular Connectors / Ethernet Connectors 1x1 LOW PROFILE , GIGABIT | Sager |
Conn RJ45 Receptacle 8 Position Solder Right Angle Through Hole 17 Terminal Single Port | Avnet America |
Rj45 Connector, Jack, 8P8C, Tht | Newark Electronics |
RJ45 CONNECTOR, JACK, 8P8C, THT | element14 |
Where can I find additional details, specifications and documents for a J0G-0001NL?
Additional datasheets, footprints and schematics for J0G-0001NL are listed on our Part Details page. You can also find images and similar parts to J0G-0001NL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for J0G-0001NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view J0G-0001NL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does J0G-0001NL fall under?
The J0G-0001NL is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to J0G-0001NL when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the J0G-0001NL you can contact the distributor directly for product support, shipping queries etc.
Is the J0G-0001NL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for J0G-0001NL have stock available?
Authorised distributors including Future Electronics, Sager, Chip One Stop, Avnet America and Avnet Abacus have stock available or on a lead time for J0G-0001NL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for J0G-0001NL often in real-time on the comparison pages.
What if I can't find stock of J0G-0001NL?
You can fill out our help required form which you can use to request a quote for J0G-0001NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.