Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Modular Connector Type | Modular Jack |
---|---|
Port Configuration | 2 x 6 (Stacked) |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5e |
Connector Mounting | Through Hole Mount |
RoHS Compliant | Yes |
Connector RJ-45 1GPP 140W 2x6 Port 96 Position Right Angle Through Hole Thermoplastic Black | Avnet America |
Modular Connectors / Ethernet Connectors 1000Base-T RJ45 2X6 1GPoE 140W | Sager |
Where can I find additional details, specifications and documents for a J0B-3563NL?
Additional datasheets, footprints and schematics for J0B-3563NL are listed on our Part Details page. You can also find images and similar parts to J0B-3563NL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for J0B-3563NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view J0B-3563NL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does J0B-3563NL fall under?
The J0B-3563NL is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to J0B-3563NL when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the J0B-3563NL you can contact the distributor directly for product support, shipping queries etc.
Is the J0B-3563NL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for J0B-3563NL have stock available?
Authorised distributors including element14, Farnell, Avnet America and Sager have stock available or on a lead time for J0B-3563NL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for J0B-3563NL often in real-time on the comparison pages.
What if I can't find stock of J0B-3563NL?
You can fill out our help required form which you can use to request a quote for J0B-3563NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.