Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.40
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5 Cat6 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Modular Connectors / Ethernet Connectors 1X1 TAB DOWN 10/100 | Sager |
LAN CONNECTOR (ICM) | Avnet Asia |
No LEDs 100 Base-TX RJ45 1x1 Tab-DOWN 8-pin Integrated Magnetics Connector | Future Electronics |
Where can I find additional details, specifications and documents for a J0011D01NL?
Additional datasheets, footprints and schematics for J0011D01NL are listed on our Part Details page. You can also find images and similar parts to J0011D01NL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for J0011D01NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view J0011D01NL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does J0011D01NL fall under?
The J0011D01NL is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to J0011D01NL when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the J0011D01NL you can contact the distributor directly for product support, shipping queries etc.
Is the J0011D01NL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for J0011D01NL have stock available?
Authorised distributors including Sager, Avnet Asia, TTI Europe, Newark Electronics and Future Electronics have stock available or on a lead time for J0011D01NL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for J0011D01NL often in real-time on the comparison pages.
What if I can't find stock of J0011D01NL?
You can fill out our help required form which you can use to request a quote for J0011D01NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.