Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.45
|
No stock
|
Buy Now | |
Chip One Stop
from US$2.20
|
410
in stock
|
Buy Now | |
Future Electronics
from US$3.27
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$4.57
|
-
|
Buy Now | |
Avnet America
from US$3.28
|
-
|
Buy Now | |
element14
from US$4.20
|
-
|
Buy Now | |
TTI Europe
from US$2.99
|
-
|
Buy Now | |
Sager
from US$3.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5 Cat6 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
No LEDs 10/100 Base-TX RJ45 1x1 Tab-DOWN 8-Pin Integrated Magnetic Connector | Future Electronics |
Rj45 Connector, Jack, 8P8C, Cat5/6, Tht | Newark Electronics |
RJ45 INTEGRATED MAGNETICS CONNECTOR | Avnet America |
RJ45 CONNECTOR, JACK, 8P8C, CAT5/6, THT | element14 |
Modular Connectors / Ethernet Connectors 1X1 TAB DOWN 10/100 | Sager |
Where can I find additional details, specifications and documents for a J00-0014NL?
Additional datasheets, footprints and schematics for J00-0014NL are listed on our Part Details page. You can also find images and similar parts to J00-0014NL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for J00-0014NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view J00-0014NL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does J00-0014NL fall under?
The J00-0014NL is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to J00-0014NL when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the J00-0014NL you can contact the distributor directly for product support, shipping queries etc.
Is the J00-0014NL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for J00-0014NL have stock available?
Authorised distributors including Chip One Stop, Future Electronics, Newark Electronics, Avnet America and element14 have stock available or on a lead time for J00-0014NL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for J00-0014NL often in real-time on the comparison pages.
What if I can't find stock of J00-0014NL?
You can fill out our help required form which you can use to request a quote for J00-0014NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.