Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Collector Current | 16A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 5V |
Power Dissipation Pd | 120W |
Collector Emitter Voltage V(br)ceo | 1.7kV |
Transistor Case Style | TO-247AD |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
Current Ic Continuous a Max | 16A |
Fall Time tf | 40ns |
Junction to Case Thermal Resistance A | 1.04°C/W |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pin Configuration | Copack (FRD) |
Power Dissipation Max | 120W |
Rise Time | 40ns |
Termination Type | Through Hole |
Transistor Polarity | N Channel |
Transistor Type | IGBT |
Voltage Vces | 1700V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
1700V 16A 120W TO247-Isoplus | Schukat Electronic |
DISC IGBT 1700V ISO247-3 | TTI Europe |
Where can I find additional details, specifications and documents for a IXGR16N170AH1?
Additional datasheets, footprints and schematics for IXGR16N170AH1 are listed on our Part Details page. You can also find images and similar parts to IXGR16N170AH1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IXGR16N170AH1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IXGR16N170AH1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IXGR16N170AH1 fall under?
The IXGR16N170AH1 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IXGR16N170AH1 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IXGR16N170AH1 you can contact the distributor directly for product support, shipping queries etc.
Is the IXGR16N170AH1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IXGR16N170AH1 have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for IXGR16N170AH1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IXGR16N170AH1 often in real-time on the comparison pages.
What if I can't find stock of IXGR16N170AH1?
You can fill out our help required form which you can use to request a quote for IXGR16N170AH1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.