Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.25
DC Collector Current | 60A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 3.5V |
Power Dissipation Pd | 300W |
Collector Emitter Voltage V(br)ceo | 1.2kV |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Max | 300W |
Transistor Type | IGBT |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Disc Igbt Pt-Mid Frequency To-220Ab/Fp/ Tube |Littelfuse IXGP30N120B3 | Newark Electronics |
1200V 60A 300W TO220AB | Schukat Electronic |
DISC IGBT 1200V TO-220 | TTI Europe |
Where can I find additional details, specifications and documents for a IXGP30N120B3?
Additional datasheets, footprints and schematics for IXGP30N120B3 are listed on our Part Details page. You can also find images and similar parts to IXGP30N120B3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IXGP30N120B3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IXGP30N120B3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IXGP30N120B3 fall under?
The IXGP30N120B3 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IXGP30N120B3 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IXGP30N120B3 you can contact the distributor directly for product support, shipping queries etc.
Is the IXGP30N120B3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IXGP30N120B3 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Future Electronics, Schukat Electronic and TTI Europe have stock available or on a lead time for IXGP30N120B3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IXGP30N120B3 often in real-time on the comparison pages.
What if I can't find stock of IXGP30N120B3?
You can fill out our help required form which you can use to request a quote for IXGP30N120B3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.