Status: | Unknown |
---|---|
Series: | IGBT Module GenX3 Series |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
DC Collector Current | 300A |
Collector Emitter Saturation Voltage Vce(on) | 1.35V |
Power Dissipation Pd | 830W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | SOT-227B |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | IGBT Module GenX3 Series |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Disc Igbt Pt-Mid Freq Sot-227B(Mini/ Tube |Littelfuse IXGN200N60B3 | Newark Electronics |
IGBT MOD 600V SOT227B | TTI Europe |
Where can I find additional details, specifications and documents for a IXGN200N60B3?
Additional datasheets, footprints and schematics for IXGN200N60B3 are listed on our Part Details page. You can also find images and similar parts to IXGN200N60B3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IXGN200N60B3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IXGN200N60B3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IXGN200N60B3 fall under?
The IXGN200N60B3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to IXGN200N60B3 when available in the MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IXGN200N60B3 you can contact the distributor directly for product support, shipping queries etc.
Is the IXGN200N60B3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IXGN200N60B3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for IXGN200N60B3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IXGN200N60B3 often in real-time on the comparison pages.
What if I can't find stock of IXGN200N60B3?
You can fill out our help required form which you can use to request a quote for IXGN200N60B3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.