Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 133A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.009ohm |
Rds(on) Test Voltage Vgs | 15V |
Threshold Voltage Vgs | 5V |
Power Dissipation Pd | 300W |
Transistor Case Style | ISOPLUS-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
Capacitance Ciss Typ | 7600pF |
Current Id Max | 133A |
Isolation Voltage | 2.5kV |
N-channel Gate Charge | 235nC |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Reverse Recovery Time trr Max | 150ns |
Rth | 0.5 |
Termination Type | Through Hole |
Voltage Vds Typ | 100V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Discmosfetn-Ch Hiperfet-Polar Isoplus247/ Tube |Littelfuse IXFR200N10P | Newark Electronics |
N-Ch 100V 133A 300W 0,009R TO247-Isoplus | Schukat Electronic |
N-CH SINGLE 100V ISOPLUS247 | TTI Europe |
Where can I find additional details, specifications and documents for a IXFR200N10P?
Additional datasheets, footprints and schematics for IXFR200N10P are listed on our Part Details page. You can also find images and similar parts to IXFR200N10P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IXFR200N10P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IXFR200N10P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IXFR200N10P fall under?
The IXFR200N10P is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IXFR200N10P when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IXFR200N10P you can contact the distributor directly for product support, shipping queries etc.
Is the IXFR200N10P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IXFR200N10P have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Schukat Electronic, TTI Europe and Farnell have stock available or on a lead time for IXFR200N10P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IXFR200N10P often in real-time on the comparison pages.
What if I can't find stock of IXFR200N10P?
You can fill out our help required form which you can use to request a quote for IXFR200N10P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.