Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 14A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 550mohm |
Threshold Voltage Vgs Typ | 5.5V |
Power Dissipation Pd | 300W, 300W |
Transistor Case Style | TO-220 |
No. of Pins | 3 |
Capacitance Ciss Typ | 2300pF |
Junction to Case Thermal Resistance A | 0.42°C/W |
N-channel Gate Charge | 38nC |
Package / Case | TO-220 (SOT-78B) |
Reverse Recovery Time trr Max | 200ns |
Termination Type | Through Hole |
Transistor Type | High Performance FET |
Voltage Vds Typ | 600V |
Voltage Vgs Rds on Measurement | 10V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Discmosfetn-Ch Hiperfet-Pola To-220Ab/Fp/ Tube |Littelfuse IXFP14N60P | Newark Electronics |
N-CH SINGLE 600V TO220AB | TTI Europe |
Where can I find additional details, specifications and documents for a IXFP14N60P?
Additional datasheets, footprints and schematics for IXFP14N60P are listed on our Part Details page. You can also find images and similar parts to IXFP14N60P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IXFP14N60P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IXFP14N60P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IXFP14N60P fall under?
The IXFP14N60P is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to IXFP14N60P when available in the MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IXFP14N60P you can contact the distributor directly for product support, shipping queries etc.
Is the IXFP14N60P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IXFP14N60P have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, TTI Europe and Farnell have stock available or on a lead time for IXFP14N60P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IXFP14N60P often in real-time on the comparison pages.
What if I can't find stock of IXFP14N60P?
You can fill out our help required form which you can use to request a quote for IXFP14N60P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.