Status: | Unknown |
---|---|
Series: | PolarHV HiPerFET Series |
RoHS: | Unknown |
Prices starting from US$19.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$28.52
|
86
in stock
|
Buy Now | |
element14
from US$24.70
|
6
in stock
|
Buy Now | |
Distrelec
from US$36.26
|
6
in stock
|
Buy Now | |
Farnell
from US$22.05
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$19.74
|
-
|
Buy Now | |
Future Electronics
from US$19.00
|
-
|
Buy Now | |
TTI Europe
from US$23.35
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 40A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.14ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 5.5V |
Power Dissipation Pd | 625W |
Operating Temperature Max | 150°C |
Product Range | PolarHV HiPerFET Series |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a IXFN48N60P?
Additional datasheets, footprints and schematics for IXFN48N60P are listed on our Part Details page. You can also find images and similar parts to IXFN48N60P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IXFN48N60P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IXFN48N60P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IXFN48N60P fall under?
The IXFN48N60P is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IXFN48N60P when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IXFN48N60P you can contact the distributor directly for product support, shipping queries etc.
Is the IXFN48N60P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IXFN48N60P have stock available?
Authorised distributors including RS, element14, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for IXFN48N60P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IXFN48N60P often in real-time on the comparison pages.
What if I can't find stock of IXFN48N60P?
You can fill out our help required form which you can use to request a quote for IXFN48N60P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.