Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 76A |
Drain Source Voltage Vds | 70V |
On Resistance Rds(on) | 0.011ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.4V |
Power Dissipation Pd | 360W |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
Alternate Case Style | SOT-249 |
Current Id Max | 76A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
No. of Transistors | 1 |
On State Resistance Max | 11mohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Pulse Current Idm | 304A |
Voltage Vds Typ | 70V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 3.4V |
Where can I find additional details, specifications and documents for a IXFH76N07-11?
Additional datasheets, footprints and schematics for IXFH76N07-11 are listed on our Part Details page. You can also find images and similar parts to IXFH76N07-11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IXFH76N07-11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IXFH76N07-11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IXFH76N07-11 fall under?
The IXFH76N07-11 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IXFH76N07-11 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IXFH76N07-11 you can contact the distributor directly for product support, shipping queries etc.
Is the IXFH76N07-11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IXFH76N07-11 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for IXFH76N07-11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IXFH76N07-11 often in real-time on the comparison pages.
What if I can't find stock of IXFH76N07-11?
You can fill out our help required form which you can use to request a quote for IXFH76N07-11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.