Status: | Unknown |
---|---|
Series: | HiPerFET Series |
RoHS: | Unknown |
Prices starting from US$4.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.71
|
252
in stock
|
Buy Now | |
Newark Electronics
from US$5.35
|
402
in stock
|
Buy Now | |
Farnell
from US$5.49
|
402
in stock
|
Buy Now | |
element14
from US$5.58
|
400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.28
|
221
in stock
|
Buy Now | |
Distrelec
from US$8.76
|
23
in stock
|
Buy Now | |
Rutronik
from US$5.16
|
-
|
Buy Now | |
Future Electronics
from US$4.93
|
-
|
Buy Now | |
TTI Europe
from US$5.96
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 34A |
Drain Source Voltage Vds | 650V |
On Resistance Rds(on) | 0.1ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 5V |
Power Dissipation Pd | 540W |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | HiPerFET Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (12-Jan-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
N-CH 650V 34A 100mOhm TO-247 | Rutronik |
MOSFET DISCRETE | Future Electronics |
N-CH SINGLE 650V TO247AD | TTI Europe |
Where can I find additional details, specifications and documents for a IXFH34N65X2?
Additional datasheets, footprints and schematics for IXFH34N65X2 are listed on our Part Details page. You can also find images and similar parts to IXFH34N65X2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IXFH34N65X2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IXFH34N65X2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IXFH34N65X2 fall under?
The IXFH34N65X2 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IXFH34N65X2 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IXFH34N65X2 you can contact the distributor directly for product support, shipping queries etc.
Is the IXFH34N65X2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IXFH34N65X2 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, RS and Transfer Multisort Elektronik have stock available or on a lead time for IXFH34N65X2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IXFH34N65X2 often in real-time on the comparison pages.
What if I can't find stock of IXFH34N65X2?
You can fill out our help required form which you can use to request a quote for IXFH34N65X2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.