Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
DC Collector Current | 100A |
Collector Emitter Saturation Voltage Vce(on) | 2.3V |
Power Dissipation Pd | 450W |
Collector Emitter Voltage V(br)ceo | 1.2kV |
Transistor Case Style | SOT-227B |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Disc Igbt Npt-Standard Sot-227B/Minibloc/Tube |Littelfuse IXDN55N120D1 | Newark Electronics |
1200V 100A 450W SOT227B | Schukat Electronic |
Where can I find additional details, specifications and documents for a IXDN55N120D1?
Additional datasheets, footprints and schematics for IXDN55N120D1 are listed on our Part Details page. You can also find images and similar parts to IXDN55N120D1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IXDN55N120D1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IXDN55N120D1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IXDN55N120D1 fall under?
The IXDN55N120D1 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IXDN55N120D1 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IXDN55N120D1 you can contact the distributor directly for product support, shipping queries etc.
Is the IXDN55N120D1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IXDN55N120D1 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Schukat Electronic and Distrelec have stock available or on a lead time for IXDN55N120D1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IXDN55N120D1 often in real-time on the comparison pages.
What if I can't find stock of IXDN55N120D1?
You can fill out our help required form which you can use to request a quote for IXDN55N120D1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.