Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrier Frequency | 2.4GHz |
---|---|
Operating Temperature Min | -20°C |
Operating Temperature Max | 80°C |
Signal Input Type | Pt100 RTD |
Networking Interface | - |
Kit Contents | Wireless Temp Transducer Battery 1 & 5 - Channel Receiver 5 - Channel Configuration Software |
SVHC | No SVHC (15-Jan-2018) |
Temperature sensor wireless 2.4GHz PT100 6x100mm | Rapid Electronics |
Industrial Temperature Sensors TEMPERATURE | Sager |
Where can I find additional details, specifications and documents for a IWTTUP100A?
Additional datasheets, footprints and schematics for IWTTUP100A are listed on our Part Details page. You can also find images and similar parts to IWTTUP100A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IWTTUP100A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IWTTUP100A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IWTTUP100A fall under?
The IWTTUP100A is listed under Cynergy3 Parts.
Can I view similar or alternative parts?
You can view similar parts to IWTTUP100A when available in the Cynergy3 Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IWTTUP100A you can contact the distributor directly for product support, shipping queries etc.
Is the IWTTUP100A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IWTTUP100A have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for IWTTUP100A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IWTTUP100A often in real-time on the comparison pages.
What if I can't find stock of IWTTUP100A?
You can fill out our help required form which you can use to request a quote for IWTTUP100A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.